☰
TLE4678GM
TLE4678GM
Obsolete
Description:  IC REG LINEAR 5V 200MA DSO14
Manufacturer:  Infineon Technologies
Datasheet:   TLE4678GM Datasheet
History Price: Obsolete
In Stock: 42940
TLE4678GM vs TLE42702DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 150mA
0.7V @ 550mA
Current - Output
200mA
650mA
Current - Quiescent (Iq)
80 μA
1.5 mA
Current - Supply (Max)
8 mA
90 mA
PSRR
65dB (100Hz)
54dB (100Hz)
Control Features
Reset, Watchdog
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14
PG-TO252-5-11