☰
TLE4726G
TLE4726G
Active
Description:  TLE4726 - SERVO AND STEPPER MOTO
Manufacturer:  Infineon Technologies
Datasheet:   TLE4726G Datasheet
History Price: Active
In Stock: 33840
TLE4726G vs TLE7188F
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Automotive
Current - Output
800mA
-
Voltage - Supply
4.5V ~ 6.5V
5.5V ~ 28V
Voltage - Load
5V ~ 50V
-
Operating Temperature
-25 ℃ ~ 110 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-24-13
PG-VQFN-48-4