☰
TLE4727
TLE4727
Discontinued
Description:  IC MTR DRVR BIPOLAR 5V-16V 20DIP
Manufacturer:  Infineon Technologies
Datasheet:   TLE4727 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13240
TLE4727 vs TLE4206-2G
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Servo DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
800mA
800mA
Voltage - Supply
5V ~ 16V
8V ~ 18V
Voltage - Load
5V ~ 16V
8V ~ 18V
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
P-DIP-20-6
PG-DSO-14-22