Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE52052AKSA1
TLE52052AKSA1
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.3V-40V TO220-7
Manufacturer:
Infineon Technologies
Datasheet:
TLE52052AKSA1 Datasheet
History Price: Obsolete
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE52052AKSA1 vs TLE6281G
Part No
TLE52052AKSA1
TLE6281G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SPT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
PWM, Step/Direction
Technology
DMOS
NMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
5A
850mA
Voltage - Supply
5.3V ~ 40V
7.5V ~ 60V
Voltage - Load
5.3V ~ 40V
10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7 Formed Leads
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
P-TO220-7-11
PG-DSO-20