☰
TLE52062SNK
TLE52062SNK
Obsolete
Description:  IC MOTOR DRIVER PAR TO220-7
Manufacturer:  Infineon Technologies
Datasheet:   TLE52062SNK Datasheet
History Price: Obsolete
In Stock: 16880
TLE52062SNK vs TLE4727
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
5V ~ 16V
Voltage - Load
-
5V ~ 16V
Operating Temperature
-
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
P-DIP-20-6