☰
TLE62086G
TLE62086G
Active
Description:  BRUSH DC MOTOR CONTROLLER
Manufacturer:  Infineon Technologies
Datasheet:   TLE62086G Datasheet
History Price: Active
In Stock: 22140
TLE62086G vs TLE7183F
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Pre-Driver - Half Bridge (3)
Interface
SPI
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
600mA
-
Voltage - Supply
4.75V ~ 5.5V
5.5V ~ 20V
Voltage - Load
5.5V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-28-41
PG-VQFN-48-4