Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE6209RAUMA2
TLE6209RAUMA2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.75V-5.5V 20DSO
Manufacturer:
Infineon Technologies
Datasheet:
TLE6209RAUMA2 Datasheet
History Price: Obsolete
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6209RAUMA2 vs TLE6281G
Part No
TLE6209RAUMA2
TLE6281G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SPT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
SPI
PWM, Step/Direction
Technology
DMOS
NMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
6A
850mA
Voltage - Supply
4.75V ~ 5.5V
7.5V ~ 60V
Voltage - Load
4.4V ~ 40V
10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20-37
PG-DSO-20