☰
TLE6216G
TLE6216G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE6216G Datasheet
History Price: Obsolete
In Stock: 35280
TLE6216G vs TLE6236G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
SPI
Voltage - Load
4.8V ~ 32V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
3A, 5A
250mA
Rds On (Typ)
200mOhm, 350mOhm
1.7Ohm
Input Type
Non-Inverting
-
Features
-
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-12
PG-DSO-28
Package / Case
20-PowerSOIC (0.433", 11.00mm Width)
28-SOIC (0.295", 7.50mm Width)