☰
TLE6228GP
TLE6228GP
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Infineon Technologies
Datasheet:   TLE6228GP Datasheet
History Price: Active
In Stock: 44500
TLE6228GP vs TLE4226G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
4
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4.8V ~ 32V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
5A, 3A
-
Rds On (Typ)
230mOhm, 280mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-20-65
-
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
-