Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE6228GP
TLE6228GP
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:
Infineon Technologies
Datasheet:
TLE6228GP Datasheet
History Price: Active
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6228GP vs TLE6236G
Part No
TLE6228GP
TLE6236G
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
SPI
Voltage - Load
4.8V ~ 32V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
5A, 3A
250mA
Rds On (Typ)
230mOhm, 280mOhm
1.7Ohm
Input Type
Non-Inverting
-
Features
-
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-65
PG-DSO-28
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)