☰
TLE6228GP
TLE6228GP
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Infineon Technologies
Datasheet:   TLE6228GP Datasheet
History Price: Active
In Stock: 44000
TLE6228GP vs TLE7244SL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:2
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
SPI
Voltage - Load
4.8V ~ 32V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
3V ~ 5.5V
Current - Output (Max)
5A, 3A
290mA
Rds On (Typ)
230mOhm, 280mOhm
800mOhm
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-65
PG-SSOP-24-7
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)