☰
TLE6236G
TLE6236G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:8 PDSO-28
Manufacturer:  Infineon Technologies
Datasheet:   TLE6236G Datasheet
History Price: Obsolete
In Stock: 38960
TLE6236G vs TLE6228GP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
4
Ratio - Input:Output
1:8
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
4.5V ~ 5.5V
4.8V ~ 32V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
250mA
5A, 3A
Rds On (Typ)
1.7Ohm
230mOhm, 280mOhm
Input Type
-
Non-Inverting
Features
Status Flag
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-28
PG-DSO-20-65
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.433", 11.00mm Width) Exposed Pad