☰
TLE6236G
TLE6236G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:8 PDSO-28
Manufacturer:  Infineon Technologies
Datasheet:   TLE6236G Datasheet
History Price: Obsolete
In Stock: 38960
TLE6236G vs TLE7234EM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:8
1:1
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
5.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
250mA
175mA, 350mA
Rds On (Typ)
1.7Ohm
900mOhm, 1.6Ohm
Input Type
-
Non-Inverting
Features
Status Flag
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Reverse Battery
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-28
PG-SSOP-24-4
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-LSSOP (0.154", 3.90mm Width) Exposed Pad