Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE6236G
TLE6236G
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:8 PDSO-28
Manufacturer:
Infineon Technologies
Datasheet:
TLE6236G Datasheet
History Price: Obsolete
In Stock: 38960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6236G vs TLE8116SA
Part No
TLE6236G
TLE8116SA
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
8
16
Ratio - Input:Output
1:8
1:16
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
45V (Max)
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Current - Output (Max)
250mA
500mA, 1A
Rds On (Typ)
1.7Ohm
-
Input Type
-
-
Features
Status Flag
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-28
PG-DSO-36-26
Package / Case
28-SOIC (0.295", 7.50mm Width)
36-BSSOP (0.433", 11.00mm Width) Exposed Pad