☰
TLE6250PG
TLE6250PG
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
Datasheet:   TLE6250PG Datasheet
History Price: Obsolete
In Stock: 7120
TLE6250PG vs TLE9221SX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
CANbus
FlexRay
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
150 mV
100 mV
Data Rate
1MBd
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 160 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
PG-DSO-8-16
PG-SSOP16-2