Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE6250PG
TLE6250PG
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE6250PG Datasheet
History Price: Obsolete
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6250PG vs TLE9250LEXUMA1
Part No
TLE6250PG
TLE9250LEXUMA1
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
150 mV
100 mV
Data Rate
1MBd
5Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 160 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TDFN Exposed Pad
Supplier Device Package
PG-DSO-8-16
PG-TSON-8-1