☰
TLE6251DS
TLE6251DS
Active
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
Datasheet:   TLE6251DS Datasheet
History Price: Active
In Stock: 8960
TLE6251DS vs TLE6250PG
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
200 mV
150 mV
Data Rate
1MBd
1MBd
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 160 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-8-16