☰
TLE6251DSXT
TLE6251DSXT
Active
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
Datasheet:   TLE6251DSXT Datasheet
History Price: Active
In Stock: 38320
TLE6251DSXT vs TLE7250G
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
200 mV
100 mV
Data Rate
1MBd
1Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-8-16