Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE6251DSXT
TLE6251DSXT
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE6251DSXT Datasheet
History Price: Active
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6251DSXT vs TLE7259G
Part No
TLE6251DSXT
TLE7259G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
200 mV
300 mV
Data Rate
1MBd
20kBd
Voltage - Supply
4.75V ~ 5.25V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-8