Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE6280GP
TLE6280GP
Active
PMIC - Motor Drivers, Controllers
Description:
TLE6280 - GATE DRIVER
Manufacturer:
Infineon Technologies
Datasheet:
TLE6280GP Datasheet
History Price: Active
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6280GP vs TLE7209-2R
Part No
TLE6280GP
TLE7209-2R
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
SPI
Technology
-
CMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
5A
Voltage - Supply
8V ~ 20V
5V ~ 28V
Voltage - Load
-
5V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package
PG-DSO-36-26
PG-DSO-20-12