☰
TLE6280GP
TLE6280GP
Active
Description:  TLE6280 - GATE DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE6280GP Datasheet
History Price: Active
In Stock: 11840
TLE6280GP vs TLE82092EXUMA2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
SPI
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
8.6A
Voltage - Supply
8V ~ 20V
4.4V ~ 5.25V
Voltage - Load
-
4.5V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-26
PG-DSO-20-65