Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE6288RNUMA1
TLE6288RNUMA1
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE6288RNUMA1 Datasheet
History Price: Obsolete
In Stock: 47680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE6288RNUMA1 vs TLE7234E
Part No
TLE6288RNUMA1
TLE7234E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
6
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side or Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
6V ~ 16V
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Current - Output (Max)
-
-
Rds On (Typ)
150mOhm
-
Input Type
-
-
Features
Status Flag
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-36-54
-
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
-