☰
TLE7183F
TLE7183F
Obsolete
Description:  IC MOTOR DRIVER 5.5V-20V 48VQFN
Manufacturer:  Infineon Technologies
Datasheet:   TLE7183F Datasheet
History Price: Obsolete
In Stock: 13680
TLE7183F vs TLE7184FXUMA2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC), Brushed DC
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
5.5V ~ 20V
6V ~ 45V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-4
PG-VQFN-48-72