Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7183F
TLE7183F
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-20V 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
TLE7183F Datasheet
History Price: Obsolete
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7183F vs TLE7186FXUMA1
Part No
TLE7183F
TLE7186FXUMA1
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
5.5V ~ 20V
6V ~ 45V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-4
PG-VQFN-48-14