Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7183FXUMA5
TLE7183FXUMA5
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-20V 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
TLE7183FXUMA5 Datasheet
History Price: Obsolete
In Stock: 30620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7183FXUMA5 vs TLE62086G
Part No
TLE7183FXUMA5
TLE62086G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (6)
Interface
Parallel
SPI
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
600mA
Voltage - Supply
5.5V ~ 20V
4.75V ~ 5.5V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-VQFN-48-14
PG-DSO-28-41