Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7183FXUMA8
TLE7183FXUMA8
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-20V 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
TLE7183FXUMA8 Datasheet
History Price: $4.00254
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7183FXUMA8 vs TLE4727
Part No
TLE7183FXUMA8
TLE4727
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
800mA
Voltage - Supply
5.5V ~ 20V
5V ~ 16V
Voltage - Load
-
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
PG-VQFN-48-14
P-DIP-20-6