☰
TLE7184FXUMA2
TLE7184FXUMA2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-45V 48VQFN
Manufacturer:  Infineon Technologies
History Price: $6.00000
In Stock: 12320
TLE7184FXUMA2 vs TLE4727
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
PWM
Parallel
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
800mA
Voltage - Supply
6V ~ 45V
5V ~ 16V
Voltage - Load
-
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
PG-VQFN-48-72
P-DIP-20-6