☰
TLE7184FXUMA2
TLE7184FXUMA2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-45V 48VQFN
Manufacturer:  Infineon Technologies
History Price: $6.00000
In Stock: 12320
TLE7184FXUMA2 vs TLE6281G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
PWM, Step/Direction
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
850mA
Voltage - Supply
6V ~ 45V
7.5V ~ 60V
Voltage - Load
-
10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-VQFN-48-72
PG-DSO-20