☰
TLE7188F
TLE7188F
Obsolete
Description:  IC MOTOR DRIVER 5.5V-28V 48VQFN
Manufacturer:  Infineon Technologies
Datasheet:   TLE7188F Datasheet
History Price: Obsolete
In Stock: 35600
TLE7188F vs TLE4727
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
800mA
Voltage - Supply
5.5V ~ 28V
5V ~ 16V
Voltage - Load
-
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VFQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
PG-VQFN-48-4
P-DIP-20-6