☰
TLE7188F
TLE7188F
Obsolete
Description:  IC MOTOR DRIVER 5.5V-28V 48VQFN
Manufacturer:  Infineon Technologies
Datasheet:   TLE7188F Datasheet
History Price: Obsolete
In Stock: 34800
TLE7188F vs TLE82094SAALLA1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
SPI
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
5.5V ~ 28V
4.4V ~ 5.25V
Voltage - Load
-
4.5V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-VQFN-48-4
PG-DSO-20-65