☰
TLE7209-2R
TLE7209-2R
Obsolete
Description:  IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:  Infineon Technologies
Datasheet:   TLE7209-2R Datasheet
History Price: Obsolete
In Stock: 400
TLE7209-2R vs TLE4727
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
SPI
Parallel
Technology
CMOS
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
5A
800mA
Voltage - Supply
5V ~ 28V
5V ~ 16V
Voltage - Load
5V ~ 28V
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-PowerSOIC (0.433", 11.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
PG-DSO-20-12
P-DIP-20-6