Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7209-2R
TLE7209-2R
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:
Infineon Technologies
Datasheet:
TLE7209-2R Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7209-2R vs TLE7188F
Part No
TLE7209-2R
TLE7188F
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
SPI
Parallel
Technology
CMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
5A
-
Voltage - Supply
5V ~ 28V
5.5V ~ 28V
Voltage - Load
5V ~ 28V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerSOIC (0.433", 11.00mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-20-12
PG-VQFN-48-4