☰
TLE72092RAUMA4
TLE72092RAUMA4
Not For New Designs
Description:  IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:  Infineon Technologies
History Price: $4.22514
In Stock: 43520
TLE72092RAUMA4 vs TLE7183F
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
SPI
Parallel
Technology
CMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
5A
-
Voltage - Supply
5V ~ 28V
5.5V ~ 20V
Voltage - Load
5V ~ 28V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-20-27
PG-VQFN-48-4