☰
TLE7230R
TLE7230R
Active
Description:  TLE7230 - SPIDER - SPI DRIVER FO
Manufacturer:  Infineon Technologies
Datasheet:   TLE7230R Datasheet
History Price: Active
In Stock: 27040
TLE7230R vs TLE7232GS
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
3V ~ 5.5V
Current - Output (Max)
1A
240mA
Rds On (Typ)
800mOhm
1Ohm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-47
PG-SSOP-24-6
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)