Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width) Exposed Pad