Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7230R
TLE7230R
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
TLE7230 - SPIDER - SPI DRIVER FO
Manufacturer:
Infineon Technologies
Datasheet:
TLE7230R Datasheet
History Price: Active
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7230R vs TLE8116SA
Part No
TLE7230R
TLE8116SA
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
8
16
Ratio - Input:Output
1:1
1:16
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
45V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
4.5V ~ 5.5V
Current - Output (Max)
1A
500mA, 1A
Rds On (Typ)
800mOhm
-
Input Type
Non-Inverting
-
Features
Slew Rate Controlled
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-47
PG-DSO-36-26
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad