☰
TLE7234E
TLE7234E
Active
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE7234E Datasheet
History Price: Active
In Stock: 22000
TLE7234E vs TLE7236G
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
8
Ratio - Input:Output
-
1:8
Output Configuration
-
High Side or Low Side
Output Type
-
N-Channel
Interface
-
SPI
Voltage - Load
-
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
-
140mA, 280mA
Rds On (Typ)
-
850mOhm, 1.6Ohm
Input Type
-
-
Features
-
-
Fault Protection
-
Open Load Detect, Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-DSO-20-45
Package / Case
-
20-SOIC (0.295", 7.50mm Width)