☰
TLE7234E
TLE7234E
Active
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE7234E Datasheet
History Price: Active
In Stock: 22000
TLE7234E vs TLE7241EXUMA1
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
Relay, Solenoid Driver
Number of Outputs
-
2
Ratio - Input:Output
-
1:2
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
SPI
Voltage - Load
-
9V ~ 18V
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Current - Output (Max)
-
1.2A
Rds On (Typ)
-
240mOhm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-DSO-20-27
Package / Case
-
20-SOIC (0.295", 7.50mm Width) Exposed Pad