Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7234E
TLE7234E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:
Infineon Technologies
Datasheet:
TLE7234E Datasheet
History Price: Active
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7234E vs TLE75008ESDXUMA1
Part No
TLE7234E
TLE75008ESDXUMA1
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
-
Relay, Solenoid Driver
Number of Outputs
-
8
Ratio - Input:Output
-
1:8
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
SPI
Voltage - Load
-
3V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
-
330mA
Rds On (Typ)
-
1Ohm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-TSDSO-24-51
Package / Case
-
24-TSSOP (0.154", 3.90mm Width) Exposed Pad