☰
TLE7234E
TLE7234E
Active
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE7234E Datasheet
History Price: Active
In Stock: 22000
TLE7234E vs TLE8110EEXUMA2
Series
-
Automotive
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Switch Type
-
General Purpose
Number of Outputs
-
10
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
SPI, Parallel
Voltage - Load
-
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Current - Output (Max)
-
-
Rds On (Typ)
-
-
Input Type
-
-
Features
-
-
Fault Protection
-
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-DSO-36-EP
Package / Case
-
36-BSSOP (0.295", 7.50mm Width)