Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7234G
TLE7234G
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 3:8 DSO-20
Manufacturer:
Infineon Technologies
Datasheet:
TLE7234G Datasheet
History Price: Obsolete
In Stock: 44480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7234G vs TLE7234E
Part No
TLE7234G
TLE7234E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
8
-
Ratio - Input:Output
3:8
-
Output Configuration
High Side or Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
9V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
140mA, 280mA
-
Rds On (Typ)
850mOhm, 1.6Ohm
-
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-20-45
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-