☰
TLE7234G
TLE7234G
Obsolete
Description:  IC PWR DRIVER N-CHAN 3:8 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE7234G Datasheet
History Price: Obsolete
In Stock: 44480
TLE7234G vs TLE7234EM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
3:8
1:1
Output Configuration
High Side or Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 28V
5.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
140mA, 280mA
175mA, 350mA
Rds On (Typ)
850mOhm, 1.6Ohm
900mOhm, 1.6Ohm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
Open Load Detect, Over Temperature, Reverse Battery
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-45
PG-SSOP-24-4
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-LSSOP (0.154", 3.90mm Width) Exposed Pad