Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7235E
TLE7235E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:8 24SSOP
Manufacturer:
Infineon Technologies
Datasheet:
TLE7235E Datasheet
History Price: Obsolete
In Stock: 30720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7235E vs TLE75008ESDXUMA1
Part No
TLE7235E
TLE75008ESDXUMA1
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
8
8
Ratio - Input:Output
1:8
1:8
Output Configuration
High Side or Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 16V
3V ~ 28V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
175mA, 350mA
330mA
Rds On (Typ)
900mOhm, 1.6Ohm
1Ohm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-4
PG-TSDSO-24-51
Package / Case
24-LSSOP (0.154", 3.90mm Width) Exposed Pad
24-TSSOP (0.154", 3.90mm Width) Exposed Pad