☰
TLE7240SL
TLE7240SL
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 24SSOP
Manufacturer:  Infineon Technologies
Datasheet:   TLE7240SL Datasheet
History Price: Obsolete
In Stock: 20640
TLE7240SL vs TLE8110EEXUMA2
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Switch Type
General Purpose
General Purpose
Number of Outputs
8
10
Ratio - Input:Output
1:2
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI, Parallel
Voltage - Load
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
4.5V ~ 5.5V
Current - Output (Max)
210mA
-
Rds On (Typ)
1.5Ohm
-
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-7
PG-DSO-36-EP
Package / Case
24-SSOP (0.154", 3.90mm Width)
36-BSSOP (0.295", 7.50mm Width)