Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7240SL
TLE7240SL
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 24SSOP
Manufacturer:
Infineon Technologies
Datasheet:
TLE7240SL Datasheet
History Price: Obsolete
In Stock: 20640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7240SL vs TLE8718SAAUMA4
Part No
TLE7240SL
TLE8718SAAUMA4
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
18
Ratio - Input:Output
1:2
1:18
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
-
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
210mA
-
Rds On (Typ)
1.5Ohm
-
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-7
PG-DSO-36-54
Package / Case
24-SSOP (0.154", 3.90mm Width)
36-BSSOP (0.433", 11.00mm Width) Exposed Pad