☰
TLE7241EXUMA1
TLE7241EXUMA1
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 DSO-20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 0
TLE7241EXUMA1 vs TLE7232GS
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
2
8
Ratio - Input:Output
1:2
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 18V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
3V ~ 5.5V
Current - Output (Max)
1.2A
240mA
Rds On (Typ)
240mOhm
1Ohm
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-27
PG-SSOP-24-6
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)