☰
TLE7241EXUMA1
TLE7241EXUMA1
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 DSO-20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 0
TLE7241EXUMA1 vs TLE7234E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
Relay, Solenoid Driver
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
9V ~ 18V
-
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
-
Current - Output (Max)
1.2A
-
Rds On (Typ)
240mOhm
-
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-20-27
-
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
-