Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7241EXUMA1
TLE7241EXUMA1
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 DSO-20
Manufacturer:
Infineon Technologies
Datasheet:
TLE7241EXUMA1 Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7241EXUMA1 vs TLE8104EXT
Part No
TLE7241EXUMA1
TLE8104EXT
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
2
4
Ratio - Input:Output
1:2
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 18V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
-
Current - Output (Max)
1.2A
1A
Rds On (Typ)
240mOhm
320mOhm
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-27
PG-DSO-20
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)