Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7243SLXUMA2
TLE7243SLXUMA2
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 24SSOP
Manufacturer:
Infineon Technologies
Datasheet:
TLE7243SLXUMA2 Datasheet
History Price: Obsolete
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7243SLXUMA2 vs TLE7234E
Part No
TLE7243SLXUMA2
TLE7234E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
8
-
Ratio - Input:Output
1:2
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
4.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
260mA
-
Rds On (Typ)
1.2Ohm
-
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-SSOP-24-7
-
Package / Case
24-SSOP (0.154", 3.90mm Width)
-