☰
TLE7250GXUMA2
TLE7250GXUMA2
Not For New Designs
Description:  IC TRANSCEIVER HALF 1/1 DSO-8
Manufacturer:  Infineon Technologies
History Price: $0.97300
In Stock: 16320
TLE7250GXUMA2 vs TLE6250PG
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
100 mV
150 mV
Data Rate
1Mbps
1MBd
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 160 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8
PG-DSO-8-16